Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1401BSB14

Description
1.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1401BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1401BSB14-ND
Through Hole Resistors RNC60H1401BSB14-ND
1.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,1.40K ,.1%,50PPM,S/.001%,BULK - RNC60H1401BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.40K ,.1%,50PPM,S/.001%,BULK
RNC60H1401BSB14
MF,1/4W,1.40K ,.1%,50PPM,S/.001%,BULK RNC60H1401BSB14
MF,1/4W,1.40K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,1.40K ,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1401BSB14-ND RNC60H1401BSB14
Product Name Through Hole Resistors MF,1/4W,1.40K ,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers