Vishay Intertechnology, Inc. RES 13.7 OHM 1/4W 1% AXIAL RNC60H13R7FSBSL

Description
RES 13.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1/4W 1% AXIAL - RNC60H13R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1/4W 1% AXIAL
RNC60H13R7FSBSL
RES 13.7 OHM 1/4W 1% AXIAL RNC60H13R7FSBSL
RES 13.7ohm 1/4W 1% AXIAL

RES 13.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H13R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H13R7FSBSL-ND
Through Hole Resistors RNC60H13R7FSBSL-ND
13.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H13R7FSBSL RNC60H13R7FSBSL-ND
Product Name RES 13.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details