Vishay Intertechnology, Inc. RES 13.5 OHM 1/4W 1% AXIAL RNC60H13R5FSB14

Description
RES 13.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5 OHM 1/4W 1% AXIAL - RNC60H13R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5 OHM 1/4W 1% AXIAL
RNC60H13R5FSB14
RES 13.5 OHM 1/4W 1% AXIAL RNC60H13R5FSB14
RES 13.5ohm 1/4W 1% AXIAL

RES 13.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H13R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H13R5FSB14-ND
Through Hole Resistors RNC60H13R5FSB14-ND
13.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H13R5FSB14 RNC60H13R5FSB14-ND
Product Name RES 13.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.5 ohms 13.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details