Vishay Intertechnology, Inc. Through Hole Resistors RNC60H13R5DSRSL

Description
13.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H13R5DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H13R5DSRSL-ND
Through Hole Resistors RNC60H13R5DSRSL-ND
13.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.5 OHM 1/4W .5% AXIAL - RNC60H13R5DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5 OHM 1/4W .5% AXIAL
RNC60H13R5DSRSL
RES 13.5 OHM 1/4W .5% AXIAL RNC60H13R5DSRSL
RES 13.5ohm 1/4W .5% AXIAL

RES 13.5ohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H13R5DSRSL-ND RNC60H13R5DSRSL
Product Name Through Hole Resistors RES 13.5 OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.5 ohms 13.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details