Vishay Intertechnology, Inc. RES 138K OHM 1/4W .5% AXIAL RNC60H1383DSBSL

Description
RES 138Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 138Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 138K OHM 1/4W .5% AXIAL - RNC60H1383DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138K OHM 1/4W .5% AXIAL
RNC60H1383DSBSL
RES 138K OHM 1/4W .5% AXIAL RNC60H1383DSBSL
RES 138Kohm 1/4W .5% AXIAL

RES 138Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1383DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1383DSBSL-ND
Through Hole Resistors RNC60H1383DSBSL-ND
138 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

138 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1383DSBSL RNC60H1383DSBSL-ND
Product Name RES 138K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 138000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details