Vishay Intertechnology, Inc. RES 1.38K OHM 1/4W .1% AXIAL RNC60H1381BSRSL

Description
RES 1.38Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.38Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38K OHM 1/4W .1% AXIAL - RNC60H1381BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38K OHM 1/4W .1% AXIAL
RNC60H1381BSRSL
RES 1.38K OHM 1/4W .1% AXIAL RNC60H1381BSRSL
RES 1.38Kohm 1/4W .1% AXIAL

RES 1.38Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1381BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1381BSRSL-ND
Through Hole Resistors RNC60H1381BSRSL-ND
1.38 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.38 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1381BSRSL RNC60H1381BSRSL-ND
Product Name RES 1.38K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details