Vishay Intertechnology, Inc. RES 1.38K OHM 1/4W .1% AXIAL RNC60H1381BSBSL

Description
RES 1.38Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.38Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38K OHM 1/4W .1% AXIAL - RNC60H1381BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38K OHM 1/4W .1% AXIAL
RNC60H1381BSBSL
RES 1.38K OHM 1/4W .1% AXIAL RNC60H1381BSBSL
RES 1.38Kohm 1/4W .1% AXIAL

RES 1.38Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1381BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1381BSBSL-ND
Through Hole Resistors RNC60H1381BSBSL-ND
1.38 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.38 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1381BSBSL RNC60H1381BSBSL-ND
Product Name RES 1.38K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers