Vishay Precision Group RES 1.37M OHM 1/4W 1% AXIAL RNC60H1374FSRE6

Description
RES 1.37Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/4W 1% AXIAL - RNC60H1374FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/4W 1% AXIAL
RNC60H1374FSRE6
RES 1.37M OHM 1/4W 1% AXIAL RNC60H1374FSRE6
RES 1.37Mohm 1/4W 1% AXIAL

RES 1.37Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1374FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1374FSRE6-ND
Through Hole Resistors RNC60H1374FSRE6-ND
1.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1374FSRE6 RNC60H1374FSRE6-ND
Product Name RES 1.37M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details