Vishay Precision Group MF,1/4W,137K ,1%,50PPM,S/.001%,T/R RNC60H1373FSRE6

Description
MF,1/4W,137K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/4W,137K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,137K ,1%,50PPM,S/.001%,T/R - RNC60H1373FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,137K ,1%,50PPM,S/.001%,T/R
RNC60H1373FSRE6
MF,1/4W,137K ,1%,50PPM,S/.001%,T/R RNC60H1373FSRE6
MF,1/4W,137K ,1%,50PPM,S/.001%,T/ R

MF,1/4W,137K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H1373FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1373FSRE6-ND
Through Hole Resistors RNC60H1373FSRE6-ND
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M6664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M6664
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M6664
Resistor,Metal Film,137KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,137KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1373FSRE6 RNC60H1373FSRE6-ND 08M6664
Product Name MF,1/4W,137K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details