Vishay Precision Group RES 137K OHM 1/4W 1% AXIAL RNC60H1373FRB14

Description
RES 137Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/4W 1% AXIAL - RNC60H1373FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W 1% AXIAL
RNC60H1373FRB14
RES 137K OHM 1/4W 1% AXIAL RNC60H1373FRB14
RES 137Kohm 1/4W 1% AXIAL

RES 137Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1373FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1373FRB14-ND
Through Hole Resistors RNC60H1373FRB14-ND
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 73H5935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
73H5935
Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 73H5935
Resistor,Metal Film,137KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,137KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1373FRB14 RNC60H1373FRB14-ND 73H5935
Product Name RES 137K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,137Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details