Vishay Intertechnology, Inc. RES 13.7K OHM 1/4W 1% AXIAL RNC60H1372FRBSL

Description
RES 13.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/4W 1% AXIAL - RNC60H1372FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/4W 1% AXIAL
RNC60H1372FRBSL
RES 13.7K OHM 1/4W 1% AXIAL RNC60H1372FRBSL
RES 13.7Kohm 1/4W 1% AXIAL

RES 13.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1372FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1372FRBSL-ND
Through Hole Resistors RNC60H1372FRBSL-ND
13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1372FRBSL RNC60H1372FRBSL-ND
Product Name RES 13.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details