Vishay Intertechnology, Inc. RES 13.7K OHM 1/4W .5% AXIAL RNC60H1372DSB14

Description
RES 13.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/4W .5% AXIAL - RNC60H1372DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/4W .5% AXIAL
RNC60H1372DSB14
RES 13.7K OHM 1/4W .5% AXIAL RNC60H1372DSB14
RES 13.7Kohm 1/4W .5% AXIAL

RES 13.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1372DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1372DSB14-ND
Through Hole Resistors RNC60H1372DSB14-ND
13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1372DSB14 RNC60H1372DSB14-ND
Product Name RES 13.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers