Vishay Intertechnology, Inc. RES 133 OHM 1/4W .1% AXIAL RNC60H1330BSBSL

Description
RES 133ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/4W .1% AXIAL - RNC60H1330BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/4W .1% AXIAL
RNC60H1330BSBSL
RES 133 OHM 1/4W .1% AXIAL RNC60H1330BSBSL
RES 133ohm 1/4W .1% AXIAL

RES 133ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1330BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1330BSBSL-ND
Through Hole Resistors RNC60H1330BSBSL-ND
133 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1330BSBSL RNC60H1330BSBSL-ND
Product Name RES 133 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details