Vishay Intertechnology, Inc. RES 1.32M OHM 1/4W .5% AXIAL RNC60H1324DSBSL

Description
RES 1.32Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.32Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32M OHM 1/4W .5% AXIAL - RNC60H1324DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32M OHM 1/4W .5% AXIAL
RNC60H1324DSBSL
RES 1.32M OHM 1/4W .5% AXIAL RNC60H1324DSBSL
RES 1.32Mohm 1/4W .5% AXIAL

RES 1.32Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1324DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1324DSBSL-ND
Through Hole Resistors RNC60H1324DSBSL-ND
1.32 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.32 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1324DSBSL RNC60H1324DSBSL-ND
Product Name RES 1.32M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.32E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details