Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1321BSB14

Description
1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1321BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1321BSB14-ND
Through Hole Resistors RNC60H1321BSB14-ND
1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H1321BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H1321BSB14
Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H1321BSB14
Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1321BSB14-ND RNC60H1321BSB14
Product Name Through Hole Resistors Res Metal Film 1.32K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details