Vishay Intertechnology, Inc. RES 13K OHM 1/4W .5% AXIAL RNC60H1302DSB14

Description
RES 13Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/4W .5% AXIAL - RNC60H1302DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/4W .5% AXIAL
RNC60H1302DSB14
RES 13K OHM 1/4W .5% AXIAL RNC60H1302DSB14
RES 13Kohm 1/4W .5% AXIAL

RES 13Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1302DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1302DSB14-ND
Through Hole Resistors RNC60H1302DSB14-ND
13 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1302DSB14 RNC60H1302DSB14-ND
Product Name RES 13K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers