Vishay Intertechnology, Inc. RES 1.3K OHM 1/4W 1% AXIAL RNC60H1301FSRE6

Description
RES 1.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/4W 1% AXIAL - RNC60H1301FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/4W 1% AXIAL
RNC60H1301FSRE6
RES 1.3K OHM 1/4W 1% AXIAL RNC60H1301FSRE6
RES 1.3Kohm 1/4W 1% AXIAL

RES 1.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1301FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1301FSRE6-ND
Through Hole Resistors RNC60H1301FSRE6-ND
1.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 83H8563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
83H8563
Resistor,metal Film,1.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 83H8563
Resistor,Metal Film,1.3KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,1.3KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1301FSRE6 RNC60H1301FSRE6-ND 83H8563
Product Name RES 1.3K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers