Vishay Intertechnology, Inc. RES 1.3K OHM 1/4W .1% AXIAL RNC60H1301BSBSL

Description
RES 1.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/4W .1% AXIAL - RNC60H1301BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/4W .1% AXIAL
RNC60H1301BSBSL
RES 1.3K OHM 1/4W .1% AXIAL RNC60H1301BSBSL
RES 1.3Kohm 1/4W .1% AXIAL

RES 1.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1301BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1301BSBSL-ND
Through Hole Resistors RNC60H1301BSBSL-ND
1.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1301BSBSL RNC60H1301BSBSL-ND
Product Name RES 1.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details