Vishay Intertechnology, Inc. RES 12.4 OHM 1/4W 1% AXIAL RNC60H12R4FSBSL

Description
RES 12.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/4W 1% AXIAL - RNC60H12R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/4W 1% AXIAL
RNC60H12R4FSBSL
RES 12.4 OHM 1/4W 1% AXIAL RNC60H12R4FSBSL
RES 12.4ohm 1/4W 1% AXIAL

RES 12.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H12R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H12R4FSBSL-ND
Through Hole Resistors RNC60H12R4FSBSL-ND
12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H12R4FSBSL RNC60H12R4FSBSL-ND
Product Name RES 12.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details