Vishay Precision Group Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1292DSRE6

Description
Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H1292DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H1292DSRE6
Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1292DSRE6
Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H1292DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1292DSRE6-ND
Through Hole Resistors RNC60H1292DSRE6-ND
12.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M6528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M6528
Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M6528
Resistor,Metal Film,12.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,12.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1292DSRE6 RNC60H1292DSRE6-ND 08M6528
Product Name Res Metal Film 12.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,12.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details