Vishay Intertechnology, Inc. RES 127K OHM 1/4W .5% AXIAL RNC60H1273DSB14

Description
RES 127Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/4W .5% AXIAL - RNC60H1273DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/4W .5% AXIAL
RNC60H1273DSB14
RES 127K OHM 1/4W .5% AXIAL RNC60H1273DSB14
RES 127Kohm 1/4W .5% AXIAL

RES 127Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1273DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1273DSB14-ND
Through Hole Resistors RNC60H1273DSB14-ND
127 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1273DSB14 RNC60H1273DSB14-ND
Product Name RES 127K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details