Vishay Intertechnology, Inc. RES 126K OHM 1/4W .5% AXIAL RNC60H1263DSB14

Description
RES 126Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 126Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126K OHM 1/4W .5% AXIAL - RNC60H1263DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126K OHM 1/4W .5% AXIAL
RNC60H1263DSB14
RES 126K OHM 1/4W .5% AXIAL RNC60H1263DSB14
RES 126Kohm 1/4W .5% AXIAL

RES 126Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1263DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1263DSB14-ND
Through Hole Resistors RNC60H1263DSB14-ND
126 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

126 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1263DSB14 RNC60H1263DSB14-ND
Product Name RES 126K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details