Vishay Intertechnology, Inc. RES 1.26K OHM 1/4W .5% AXIAL RNC60H1261DSBSL

Description
RES 1.26Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.26Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.26K OHM 1/4W .5% AXIAL - RNC60H1261DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/4W .5% AXIAL
RNC60H1261DSBSL
RES 1.26K OHM 1/4W .5% AXIAL RNC60H1261DSBSL
RES 1.26Kohm 1/4W .5% AXIAL

RES 1.26Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1261DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1261DSBSL-ND
Through Hole Resistors RNC60H1261DSBSL-ND
1.26 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.26 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1261DSBSL RNC60H1261DSBSL-ND
Product Name RES 1.26K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1260 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers