Vishay Intertechnology, Inc. Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H1240BMRE8

Description
Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H1240BMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H1240BMRE8
Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H1240BMRE8
Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H1240BMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1240BMRE8TR-ND
Through Hole Resistors 541-RNC60H1240BMRE8TR-ND
124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1240BMRE8 541-RNC60H1240BMRE8TR-ND
Product Name Res Metal Film 124 Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details