Vishay Intertechnology, Inc. RES 124 OHM 1/4W .1% AXIAL RNC60H1240BMRE6

Description
RES 124ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/4W .1% AXIAL - RNC60H1240BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/4W .1% AXIAL
RNC60H1240BMRE6
RES 124 OHM 1/4W .1% AXIAL RNC60H1240BMRE6
RES 124ohm 1/4W .1% AXIAL

RES 124ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1240BMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1240BMRE6-ND
Through Hole Resistors RNC60H1240BMRE6-ND
124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1240BMRE6 RNC60H1240BMRE6-ND
Product Name RES 124 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers