Vishay Intertechnology, Inc. RES 123K OHM 1/4W .5% AXIAL RNC60H1233DSRSL

Description
RES 123Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 123Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 123K OHM 1/4W .5% AXIAL - RNC60H1233DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 123K OHM 1/4W .5% AXIAL
RNC60H1233DSRSL
RES 123K OHM 1/4W .5% AXIAL RNC60H1233DSRSL
RES 123Kohm 1/4W .5% AXIAL

RES 123Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1233DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1233DSRSL-ND
Through Hole Resistors RNC60H1233DSRSL-ND
123 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

123 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1233DSRSL RNC60H1233DSRSL-ND
Product Name RES 123K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 123000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details