Vishay Intertechnology, Inc. RES 12.3K OHM 1/4W .5% AXIAL RNC60H1232DSRSL

Description
RES 12.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/4W .5% AXIAL - RNC60H1232DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/4W .5% AXIAL
RNC60H1232DSRSL
RES 12.3K OHM 1/4W .5% AXIAL RNC60H1232DSRSL
RES 12.3Kohm 1/4W .5% AXIAL

RES 12.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1232DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1232DSRSL-ND
Through Hole Resistors RNC60H1232DSRSL-ND
12.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1232DSRSL RNC60H1232DSRSL-ND
Product Name RES 12.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details