Vishay Intertechnology, Inc. MF,1/4W,121K ,1%,50PPM,S/.001%,T/R RNC60H1213FSRE6

Description
MF,1/4W,121K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/4W,121K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,121K ,1%,50PPM,S/.001%,T/R - RNC60H1213FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,121K ,1%,50PPM,S/.001%,T/R
RNC60H1213FSRE6
MF,1/4W,121K ,1%,50PPM,S/.001%,T/R RNC60H1213FSRE6
MF,1/4W,121K ,1%,50PPM,S/.001%,T/ R

MF,1/4W,121K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H1213FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1213FSRE6-ND
Through Hole Resistors RNC60H1213FSRE6-ND
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1213FSRE6 RNC60H1213FSRE6-ND
Product Name MF,1/4W,121K ,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details