Vishay Intertechnology, Inc. RES 121K OHM 1/4W .5% AXIAL RNC60H1213DSRSL

Description
RES 121Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/4W .5% AXIAL - RNC60H1213DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/4W .5% AXIAL
RNC60H1213DSRSL
RES 121K OHM 1/4W .5% AXIAL RNC60H1213DSRSL
RES 121Kohm 1/4W .5% AXIAL

RES 121Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1213DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1213DSRSL-ND
Through Hole Resistors RNC60H1213DSRSL-ND
121 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1213DSRSL RNC60H1213DSRSL-ND
Product Name RES 121K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details