Vishay Intertechnology, Inc. RES 1.2M OHM 1/4W .5% AXIAL RNC60H1204DSBSL

Description
RES 1.2Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2M OHM 1/4W .5% AXIAL - RNC60H1204DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2M OHM 1/4W .5% AXIAL
RNC60H1204DSBSL
RES 1.2M OHM 1/4W .5% AXIAL RNC60H1204DSBSL
RES 1.2Mohm 1/4W .5% AXIAL

RES 1.2Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1204DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1204DSBSL-ND
Through Hole Resistors RNC60H1204DSBSL-ND
1.2 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1204DSBSL RNC60H1204DSBSL-ND
Product Name RES 1.2M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.20E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details