11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 11ohm 1/4W 1% AXIAL
Resistor,Metal Film,11Ohms,250WV,1+
RES 11 OHM 1/4W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC60H11R0FSRE6-ND | RNC60H11R0FSRE6 | 08M6127 | RNC60H11R0FSRE6 |
| Product Name | Through Hole Resistors | RES 11 OHM 1/4W 1% AXIAL | Resistor,metal Film,11Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms |