Vishay Intertechnology, Inc. RES 11.8K OHM 1/4W .1% AXIAL RNC60H1182BSB14

Description
RES 11.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/4W .1% AXIAL - RNC60H1182BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/4W .1% AXIAL
RNC60H1182BSB14
RES 11.8K OHM 1/4W .1% AXIAL RNC60H1182BSB14
RES 11.8Kohm 1/4W .1% AXIAL

RES 11.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1182BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1182BSB14-ND
Through Hole Resistors RNC60H1182BSB14-ND
11.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1182BSB14 RNC60H1182BSB14-ND
Product Name RES 11.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers