Vishay Intertechnology, Inc. RES 115K OHM 1/4W 1% AXIAL RNC60H1153FRBSL

Description
RES 115Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/4W 1% AXIAL - RNC60H1153FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/4W 1% AXIAL
RNC60H1153FRBSL
RES 115K OHM 1/4W 1% AXIAL RNC60H1153FRBSL
RES 115Kohm 1/4W 1% AXIAL

RES 115Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1153FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1153FRBSL-ND
Through Hole Resistors RNC60H1153FRBSL-ND
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1153FRBSL RNC60H1153FRBSL-ND
Product Name RES 115K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details