Vishay Intertechnology, Inc. RES 115K OHM 1/4W .5% AXIAL RNC60H1153DSBSL

Description
RES 115Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/4W .5% AXIAL - RNC60H1153DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/4W .5% AXIAL
RNC60H1153DSBSL
RES 115K OHM 1/4W .5% AXIAL RNC60H1153DSBSL
RES 115Kohm 1/4W .5% AXIAL

RES 115Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1153DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1153DSBSL-ND
Through Hole Resistors RNC60H1153DSBSL-ND
115 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1153DSBSL RNC60H1153DSBSL-ND
Product Name RES 115K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details