Vishay Intertechnology, Inc. RES 11.5K OHM 1/4W .1% AXIAL RNC60H1152BSBSL

Description
RES 11.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/4W .1% AXIAL - RNC60H1152BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/4W .1% AXIAL
RNC60H1152BSBSL
RES 11.5K OHM 1/4W .1% AXIAL RNC60H1152BSBSL
RES 11.5Kohm 1/4W .1% AXIAL

RES 11.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1152BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1152BSBSL-ND
Through Hole Resistors RNC60H1152BSBSL-ND
11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1152BSBSL RNC60H1152BSBSL-ND
Product Name RES 11.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details