Vishay Intertechnology, Inc. RES 115 OHM 1/4W .1% AXIAL RNC60H1150BSRSL

Description
RES 115ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/4W .1% AXIAL - RNC60H1150BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/4W .1% AXIAL
RNC60H1150BSRSL
RES 115 OHM 1/4W .1% AXIAL RNC60H1150BSRSL
RES 115ohm 1/4W .1% AXIAL

RES 115ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1150BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1150BSRSL-ND
Through Hole Resistors RNC60H1150BSRSL-ND
115 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1150BSRSL RNC60H1150BSRSL-ND
Product Name RES 115 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details