Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1132FSRE8

Description
11.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H1132FSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1132FSRE8TR-ND
Through Hole Resistors 541-RNC60H1132FSRE8TR-ND
11.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 11.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H1132FSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H1132FSRE8
Res Metal Film 11.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1132FSRE8
Res Metal Film 11.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 11.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H1132FSRE8TR-ND RNC60H1132FSRE8
Product Name Through Hole Resistors Res Metal Film 11.3K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers