Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1130BSRE6

Description
113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1130BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1130BSRE6-ND
Through Hole Resistors RNC60H1130BSRE6-ND
113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 113 OHM 1/4W .1% AXIAL - RNC60H1130BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/4W .1% AXIAL
RNC60H1130BSRE6
RES 113 OHM 1/4W .1% AXIAL RNC60H1130BSRE6
RES 113ohm 1/4W .1% AXIAL

RES 113ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1130BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1130BSRE6
Through Hole Resistors RNC60H1130BSRE6
RES 113 OHM 1/4W .1% AXIAL

RES 113 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1130BSRE6-ND RNC60H1130BSRE6 RNC60H1130BSRE6
Product Name Through Hole Resistors RES 113 OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details