Vishay Intertechnology, Inc. Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1114DSRE6

Description
Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H1114DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H1114DSRE6
Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1114DSRE6
Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H1114DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1114DSRE6-ND
Through Hole Resistors RNC60H1114DSRE6-ND
1.11 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.11 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1114DSRE6 RNC60H1114DSRE6-ND
Product Name Res Metal Film 1.11M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers