Vishay Intertechnology, Inc. RES 111K OHM 1/4W .1% AXIAL RNC60H1113BRRSL

Description
RES 111Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 111Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111K OHM 1/4W .1% AXIAL - RNC60H1113BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/4W .1% AXIAL
RNC60H1113BRRSL
RES 111K OHM 1/4W .1% AXIAL RNC60H1113BRRSL
RES 111Kohm 1/4W .1% AXIAL

RES 111Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1113BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1113BRRSL-ND
Through Hole Resistors RNC60H1113BRRSL-ND
111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

111 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1113BRRSL RNC60H1113BRRSL-ND
Product Name RES 111K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details