Vishay Precision Group RES 1.1M OHM 1/4W 1% AXIAL RNC60H1104FSR36

Description
RES 1.1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/4W 1% AXIAL - RNC60H1104FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/4W 1% AXIAL
RNC60H1104FSR36
RES 1.1M OHM 1/4W 1% AXIAL RNC60H1104FSR36
RES 1.1Mohm 1/4W 1% AXIAL

RES 1.1Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1104FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1104FSR36-ND
Through Hole Resistors RNC60H1104FSR36-ND
1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1104FSR36 RNC60H1104FSR36-ND
Product Name RES 1.1M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details