Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1101FSB14

Description
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1101FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1101FSB14-ND
Through Hole Resistors RNC60H1101FSB14-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,1.10K ,1%,50PPM,S/.001%,BULK - RNC60H1101FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.10K ,1%,50PPM,S/.001%,BULK
RNC60H1101FSB14
MF,1/4W,1.10K ,1%,50PPM,S/.001%,BULK RNC60H1101FSB14
MF,1/4W,1.10K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,1.10K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1101FSB14-ND RNC60H1101FSB14
Product Name Through Hole Resistors MF,1/4W,1.10K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details