Vishay Precision Group RES 1.1K OHM 1/4W .5% AXIAL RNC60H1101DSRE6

Description
RES 1.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/4W .5% AXIAL - RNC60H1101DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W .5% AXIAL
RNC60H1101DSRE6
RES 1.1K OHM 1/4W .5% AXIAL RNC60H1101DSRE6
RES 1.1Kohm 1/4W .5% AXIAL

RES 1.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1101DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1101DSRE6-ND
Through Hole Resistors RNC60H1101DSRE6-ND
1.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M6155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M6155
Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M6155
Resistor,Metal Film,1.1KOhms,250WV, .5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,1.1KOhms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1101DSRE6 RNC60H1101DSRE6-ND 08M6155
Product Name RES 1.1K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,1.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details