Vishay Intertechnology, Inc. RES 1.1K OHM 1/4W .1% AXIAL RNC60H1101BSRSL

Description
RES 1.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/4W .1% AXIAL - RNC60H1101BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W .1% AXIAL
RNC60H1101BSRSL
RES 1.1K OHM 1/4W .1% AXIAL RNC60H1101BSRSL
RES 1.1Kohm 1/4W .1% AXIAL

RES 1.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1101BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1101BSRSL-ND
Through Hole Resistors RNC60H1101BSRSL-ND
1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1101BSRSL RNC60H1101BSRSL-ND
Product Name RES 1.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers