Vishay Intertechnology, Inc. RES 10.7 OHM 1/4W 1% AXIAL RNC60H10R7FSRSL

Description
RES 10.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/4W 1% AXIAL - RNC60H10R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/4W 1% AXIAL
RNC60H10R7FSRSL
RES 10.7 OHM 1/4W 1% AXIAL RNC60H10R7FSRSL
RES 10.7ohm 1/4W 1% AXIAL

RES 10.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H10R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R7FSRSL-ND
Through Hole Resistors RNC60H10R7FSRSL-ND
10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H10R7FSRSL RNC60H10R7FSRSL-ND
Product Name RES 10.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details