Vishay Intertechnology, Inc. RES 10.7 OHM 1/4W 1% AXIAL RNC60H10R7FRBSL

Description
RES 10.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/4W 1% AXIAL - RNC60H10R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/4W 1% AXIAL
RNC60H10R7FRBSL
RES 10.7 OHM 1/4W 1% AXIAL RNC60H10R7FRBSL
RES 10.7ohm 1/4W 1% AXIAL

RES 10.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H10R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R7FRBSL-ND
Through Hole Resistors RNC60H10R7FRBSL-ND
10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H10R7FRBSL RNC60H10R7FRBSL-ND
Product Name RES 10.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details