Vishay Intertechnology, Inc. RES 10.2 OHM 1/4W 1% AXIAL RNC60H10R2FSBSL

Description
RES 10.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/4W 1% AXIAL - RNC60H10R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/4W 1% AXIAL
RNC60H10R2FSBSL
RES 10.2 OHM 1/4W 1% AXIAL RNC60H10R2FSBSL
RES 10.2ohm 1/4W 1% AXIAL

RES 10.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H10R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R2FSBSL-ND
Through Hole Resistors RNC60H10R2FSBSL-ND
10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H10R2FSBSL RNC60H10R2FSBSL-ND
Product Name RES 10.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details