Vishay Intertechnology, Inc. MF,1/4W,10,1%,50PPM,S/.001%,T/R RNC60H10R0FSRE6

Description
MF,1/4W,10,1%,50PPM, S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,10,1%,50PPM, S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,10,1%,50PPM,S/.001%,T/R - RNC60H10R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,10,1%,50PPM,S/.001%,T/R
RNC60H10R0FSRE6
MF,1/4W,10,1%,50PPM,S/.001%,T/R RNC60H10R0FSRE6
MF,1/4W,10,1%,50PPM, S/.001%,T/R

MF,1/4W,10,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H10R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R0FSRE6-ND
Through Hole Resistors RNC60H10R0FSRE6-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 83H8572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
83H8572
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 83H8572
Resistor,Metal Film,10Ohms,250WV,1+ /-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,10Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site
Through Hole Resistors - RNC60H10R0FSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H10R0FSRE6
Through Hole Resistors RNC60H10R0FSRE6
RES 10 OHM 1/4W 1% AXIAL

RES 10 OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC60H10R0FSRE6 RNC60H10R0FSRE6-ND 83H8572 RNC60H10R0FSRE6
Product Name MF,1/4W,10,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details