Vishay Intertechnology, Inc. RES 10 OHM 1/4W .5% AXIAL RNC60H10R0DSRSL

Description
RES 10ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W .5% AXIAL - RNC60H10R0DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .5% AXIAL
RNC60H10R0DSRSL
RES 10 OHM 1/4W .5% AXIAL RNC60H10R0DSRSL
RES 10ohm 1/4W .5% AXIAL

RES 10ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H10R0DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R0DSRSL-ND
Through Hole Resistors RNC60H10R0DSRSL-ND
10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H10R0DSRSL RNC60H10R0DSRSL-ND
Product Name RES 10 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details