Vishay Intertechnology, Inc. RES 10 OHM 1/4W .5% AXIAL RNC60H10R0DSBSL

Description
RES 10ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W .5% AXIAL - RNC60H10R0DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .5% AXIAL
RNC60H10R0DSBSL
RES 10 OHM 1/4W .5% AXIAL RNC60H10R0DSBSL
RES 10ohm 1/4W .5% AXIAL

RES 10ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H10R0DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H10R0DSBSL-ND
Through Hole Resistors RNC60H10R0DSBSL-ND
10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H10R0DSBSL RNC60H10R0DSBSL-ND
Product Name RES 10 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details